Texas Instruments INA168 High-Side Measurement Current Shunt Monitor, Current Output INA168NA/3K

Description
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA168 High-Side Measurement Current Shunt Monitor, Current Output - INA168NA/3K - Texas Instruments
Dallas, TX, United States
INA168 High-Side Measurement Current Shunt Monitor, Current Output
INA168NA/3K
INA168 High-Side Measurement Current Shunt Monitor, Current Output INA168NA/3K
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125

High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125

Buy Now Datasheet
 - INA168NA/3K - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1000uV Offset-Max, PDSO5

Operational Amplifier, 1 Func, 1000uV Offset-Max, PDSO5

Supplier's Site Datasheet
Current Sense Amplifier, 800Khz, Sot-23; No. Of Amplifiers Texas Instruments - 29AH1047 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 800Khz, Sot-23; No. Of Amplifiers Texas Instruments
29AH1047
Current Sense Amplifier, 800Khz, Sot-23; No. Of Amplifiers Texas Instruments 29AH1047
CURRENT SENSE AMPLIFIER, 800KHZ, SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:2µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:800kHz; RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 800KHZ, SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:2µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:800kHz; RoHS Compliant: Yes

Supplier's Site
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA168NA/3K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA168NA/3K
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA168NA/3K
SOT-23-5 Current-Sensing Amplifiers ROHS

SOT-23-5 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA168NA/3K INA168NA/3K 29AH1047 INA168NA/3K
Product Name INA168 High-Side Measurement Current Shunt Monitor, Current Output Current Sense Amplifier, 800Khz, Sot-23; No. Of Amplifiers Texas Instruments Operational Amplifier/Comparator >> Current-Sensing Amplifiers
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products