Win Source Part Number: 1356235-INA1651QPWRQ
Category: Integrated Circuits (ICs) - Audio Special Purpose
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, SoundPlus™
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: INA1651
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
Applications: Pre-Amplifier, Professional Audio
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Line Driver
Voltage - Supply: 4.5V ~ 24V, ±2.25V ~ ±12V
Number of Channels: 1
Interface: Analog
Audio Line Driver 1 Channel 14-TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 1356235-INA1651QPWRQ1 | INA1651QPWRQ1 | INA1651QPWRQ1 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 24 volts | 4.5 to 12 volts |