Enhanced Product Precision, Gain of 0.2 Level Translation Difference Amplifier 8-VSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1185778-INA159AMDGKT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.5MHz
Amplifier Type: Differential
Voltage - Input Offset: 100μV
Family Name: INA159-EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 15 V/μs
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Introduction Date: November 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diff Amp, 1.5MHz BW, 100uV Vos, 80dB CMRR, VSSOP Product overview: INA159AMDGKTEP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA159AMDGKTEP can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifiers EP Prec,Gain of 0.2 Lev Trans Diff Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA159AMDGKTEP | 1185778-INA159AMDGKTEP | 687-INA159AMDGKTEP | 296-INA159AMDGKTEPDKR-ND | INA159AMDGKTEP | INA159AMDGKTEP | INA159AMDGKTEP | INA159AMDGKTEP | INA159AMDGKTEP |
| Product Name | INA159-EP Enhanced Product Precision, Gain of 0.2 Level Translation Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA159AMDGKTEP | 1.5MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | VSSOP | Tape and Reel | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | 15 V/µs |