High-Speed, Precision Gain of 0.2 Level Translation Difference Amplifier 8-VSSOP -40 to 125
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
Differential Amplifier 1 Circuit 8-VSSOP
Precision Diff Amp, 1.5MHz BW, 80dB CMRR, 500uV Vos, 1.8-5.5V Product overview: INA159AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA159AIDGKT can be used for catalog matching and distributor lookup.
SP Amp DIFF AMP Single 5.5V 8-Pin MSOP
SP Amp DIFF AMP Single 5.5V 8-Pin MSOP
SP Amp DIFF AMP Single 5.5V 8-Pin MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1185777-INA159AIDGKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.5MHz
Amplifier Type: Differential
Voltage - Input Offset: 100μV
Family Name: INA159
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 15 V/μs
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): LTC6405CUD#TR; LTC6405CUD; LTC6405IMS8E#TR;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Sensing & Instrumentation, Signal Processing
Differential Amplifier 1 Circuit 8-VSSOP
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
Differential Amplifiers Hi-Sp Prec Gain of 0.2 Lvl Translation
IC OPAMP DIFF 1 CIRCUIT 8VSSOP
IC, OP-AMP DIFF 1.5MHZ SGL 8MSOP; No. of Amplifiers:1Amplifie
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA159AIDGKT | 296-18688-2-ND | 687-INA159AIDGKT | 6612397 | 6612397P | 1185777-INA159AIDGKT | INA159AIDGKT | INA159AIDGKT | INA159AIDGKT | INA159AIDGKT | 28AH2615 |
| Product Name | INA159 High-Speed, Precision Gain of 0.2 Level Translation Difference Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.5MHz 5.5V Operational Amplifier IC | Differential Amplifiers | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA159AIDGKT | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic, Op-Amp Diff 1.5Mhz Sgl 8Msop; No. Of Amplifiers Texas Instruments |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | SOP; MSOP; Msop | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | |||||
| Source Current (IS) | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | 1.1 milliamps | |||||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |