High-Speed, Precision Difference Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001812-INA157UA
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 4MHz
Amplifier Type: Differential
Slew Rate: 14 V/μs
Voltage - Input Offset: 100μV
Family Name: INA157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 60mA
Alternative Parts (Cross-Reference): AD8274ARZ; AD8274ARZ-R7; AD8274ARZ-RL;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
INA157 HIGH-SPEED, PRECISION DIF Product overview: INA157UA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA157UA can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
DIFF AMP, 4MHZ, 14V/US, SOIC-8; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers High-Speed Precision
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA157UA | 001812-INA157UA | 687-INA157UA | INA157UA-ND | 26AJ6850 | INA157UA | INA157UA | INA157UA | INA157UA | INA157UA |
| Product Name | INA157 High-Speed, Precision Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157UA | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Diff Amp, 4Mhz, 14V/us, Soic-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | Bulk | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Supply Voltage (VS) | 8 to 36 volts | 8 volts | 8 volts | |||||||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts |