The INA157U is a high-speed, precision difference amplifier with a gain of 1/2 or 2, designed for differential input applications such as current shunt monitoring and ground loop elimination. It is housed in an SO-8 surface-mount package and operates over the extended industrial temperature range of -40°C to +85°C. The device features a wide supply voltage range of -4V to -18V, a bandwidth of 3MHz, a slew rate of 14V/μs, and a maximum offset voltage of -500mV. Input common-mode voltage range extends beyond the supply rails, and the amplifier is stable with capacitive loads up to 500pF.
High-Speed, Precision Difference Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1185775-INA157U
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 4MHz
Supply Current: 2.4mA
Amplifier Type: Differential
Slew Rate: 14V/μs
Voltage - Input Offset: 100μV
Current - Output / Channel: 60mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: INA157
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 8V ~ 36V, ±4V ~ 18V
Differential Amplifier 1 Circuit 8-SOIC
Diff Amp IC, 4MHz BW, 86dB CMRR, ±18V, 8-Pin SOIC Product overview: INA157U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA157U can be used for catalog matching and distributor lookup.
IC, DIFF AMP, 4MHZ, SOIC8, 157; No. of Amplifiers:1Amplifie
IC OPAMP DIFF 1 CIRCUIT 8SOIC
TEXAS INSTRUMENTS INA157U. Differential Amplifier, High-Speed, 1 Amplifiers, 500 V, 0.5 dB, 4 MHz, -55 C, 125 C
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers High-Speed Precision
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA157U | 1185775-INA157U | INA157U-ND | 687-INA157U | 28AH2614 | INA157U | 815-INA157U | INA157U | INA157U | INA157U |
| Product Name | INA157 High-Speed, Precision Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U | Instrumentation, Op Amps, Buffer Amps | 4MHz 18V SOIC Operational Amplifier IC | Ic, Diff Amp, 4Mhz, Soic8, 157; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | TEXAS INSTRUMENTS INA157U. Differential Amplifier, High-Speed, 1 Amplifiers, 500 V, 0.5 dB, 4 MHz, -55 C, 125 C | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Features | Single-Supply | |||||||||
| Supply Voltage (VS) | 8 to 36 volts | 8 to 36 volts | 8 volts | 15 volts | ||||||
| Source Current (IS) | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps | 2.4 milliamps |