Texas Instruments INA157 High-Speed, Precision Difference Amplifier INA157U/2K5

Description
High-Speed, Precision Difference Amplifier 8-SOIC
Request a Quote
Description
High-Speed, Precision Difference Amplifier 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA157U/2K5 is a high-speed, precision difference amplifier in an SO-8 surface-mount package, designed for differential input applications such as instrumentation, current shunt monitoring, and ground loop elimination. It operates from -4V to -18V supplies, features a gain of 1/2 or 2, a bandwidth of 3MHz, a slew rate of 14V/µs, and a settling time of 3µs to 0.01%. The device has an offset voltage of -500mV max and offset drift of -2mV/°C. It is specified for operation over the industrial temperature range of -40°C to +85°C. The part is supplied in a 2500-piece tape and reel configuration with a reel diameter of 330mm, carrier tape width of 12.4mm, and pitch of 8.0mm.

Datasheet Summary
Powered by GS/AI

The INA157U/2K5 is a high-speed, precision difference amplifier in an SO-8 surface-mount package, designed for differential input applications such as instrumentation, current shunt monitoring, and ground loop elimination. It operates from -4V to -18V supplies, features a gain of 1/2 or 2, a bandwidth of 3MHz, a slew rate of 14V/µs, and a settling time of 3µs to 0.01%. The device has an offset voltage of -500mV max and offset drift of -2mV/°C. It is specified for operation over the industrial temperature range of -40°C to +85°C. The part is supplied in a 2500-piece tape and reel configuration with a reel diameter of 330mm, carrier tape width of 12.4mm, and pitch of 8.0mm.

Suppliers

Company
Product
Description
Supplier Links
INA157 High-Speed, Precision Difference Amplifier - INA157U/2K5 - Texas Instruments
Dallas, TX, United States
INA157 High-Speed, Precision Difference Amplifier
INA157U/2K5
INA157 High-Speed, Precision Difference Amplifier INA157U/2K5
High-Speed, Precision Difference Amplifier 8-SOIC

High-Speed, Precision Difference Amplifier 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 4MHz 15V SOIC Operational Amplifier IC
687-INA157U/2K5
Dual 4MHz 15V SOIC Operational Amplifier IC 687-INA157U/2K5
Precision Diff Amp, 4MHz BW, 86dB CMRR, 15V Dual Supply, 8-SOIC Product overview: INA157U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA157U/2K5 can be used for catalog matching and distributor lookup.

Precision Diff Amp, 4MHz BW, 86dB CMRR, 15V Dual Supply, 8-SOIC Product overview: INA157U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, 15V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA157U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41260-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41260-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41260-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41260-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41260-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41260-1-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41260-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41260-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41260-6-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5 - 001811-INA157U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5
001811-INA157U/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5 001811-INA157U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 001811-INA157U/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 4MHz Amplifier Type: Differential Slew Rate: 14 V/μs Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Operating Supply Current: 2.4mA Channel Output Current: 60mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001811-INA157U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 4MHz
Amplifier Type: Differential
Slew Rate: 14 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 2.4mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA157U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA157U/2K5
Instrumentation, OP Amps, Buffer Amps INA157U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA157U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA157U/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA157U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA157U/2K5
Differential Amplifiers INA157U/2K5
Differential Amplifiers High-Speed Precision

Differential Amplifiers High-Speed Precision

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA157U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA157U/2K5
Instrumentation, OP Amps, Buffer Amps INA157U/2K5
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA157U/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA157U/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL - 815-INA157U/2K5 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL
815-INA157U/2K5
TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL 815-INA157U/2K5
TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL

TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA157U/2K5 687-INA157U/2K5 296-41260-2-ND 001811-INA157U/2K5 INA157U/2K5 INA157U/2K5 INA157U/2K5 INA157U/2K5 INA157U/2K5 815-INA157U/2K5
Product Name INA157 High-Speed, Precision Difference Amplifier Dual 4MHz 15V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA157U/2K5 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTS - INA157U/2K5 - DIFFERENTIAL AMPLIFIER, 4MHZ, 14V/uS SOIC8, FULL REEL
Standards and Certifications RoHS
Package Type SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 8 to 36 volts 8 to 36 volts 8 volts 8 volts 15 volts
Quiescent Current (IQ) 2400 microamps
Unlock Full Specs
to access all available technical data