Enhanced Product High Common Mode Voltage Difference Amplifier 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1185769-INA149AMDREP
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 500kHz
Amplifier Type: Differential
Voltage - Input Offset: 350μV
Family Name: INA149
Categories: Integrated Circuits (ICs)
Operating Supply Current: 810μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 25mA
SR - Slew Rate: 5 V/μs
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): AD8278BRZ-RL; AD8278ARZ-RL; AD8278ARZ-R7;
Introduction Date: April 30, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Diff Amp, 500kHz BW, 84dB CMRR, 18V, SOIC, 1Ch Product overview: INA149AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA149AMDREP can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers EP High Common Mode Vltg Diff Amp
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA149AMDREP | 1185769-INA149AMDREP | 296-36591-2-ND | 687-INA149AMDREP | INA149AMDREP | INA149AMDREP | INA149AMDREP | INA149AMDREP | INA149AMDREP |
| Product Name | INA149-EP Enhanced Product High Common Mode Voltage Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA149AMDREP | Instrumentation, Op Amps, Buffer Amps | 500kHz 18V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Source Current (IS) | 0.8100 milliamps | 0.8100 milliamps | 0.8100 milliamps | 0.8100 milliamps | |||||
| VOS | 0.3500 millivolts | 0.3500 millivolts | 0.3500 millivolts | ||||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs |