High Common Mode Voltage Difference Amplifier 8-SOIC -40 to 125
Diff Amp IC, 500kHz BW, ±18V, 8-Pin SOIC Product overview: INA149AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500kHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA149AID can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
INA149AID, Differential Amplifiers
INA149AID, Differential Amplifiers
INA149AID, Differential Amplifiers
Manufacturer: Texas Instruments
Win Source Part Number: 813835-INA149AID
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 500kHz
Amplifier Type: Differential
Slew Rate: 5V/μs
Voltage - Input Offset: 350μV
Current - Supply: 810μA
Current - Output / Channel: 25mA
Voltage - Supply, Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Part Number Series: INA149
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers High Common Mode Vltg Diff Amp
AMP, DIFF, 500KHZ, CMRR +/-275V, 8SOIC; No. of Amplifiers:1Amplifie
Differential Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA149AID | 687-INA149AID | 296-33286-5-ND | 1977167 | 1977167P | 813835-INA149AID | INA149AID | INA149AID | INA149AID | 29AH1046 | INA149AID |
| Product Name | INA149 High Common Mode Voltage Difference Amplifier | 500kHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA149AID | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Differential Amplifiers | Amp, Diff, 500Khz, Cmrr +/-275V, 8Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 4 to 36 volts | 4 volts | 4 volts | ||||||||
| Quiescent Current (IQ) | 810 microamps |