Texas Instruments INA148 +-200V Common-Mode Voltage Difference Amplifier INA148UA/2K5G4

Description
+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA148 +-200V Common-Mode Voltage Difference Amplifier - INA148UA/2K5G4 - Texas Instruments
Dallas, TX, United States
INA148 +-200V Common-Mode Voltage Difference Amplifier
INA148UA/2K5G4
INA148 +-200V Common-Mode Voltage Difference Amplifier INA148UA/2K5G4
+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125

+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
-200V 100kHz SOIC Operational Amplifier IC
687-INA148UA/2K5G4
-200V 100kHz SOIC Operational Amplifier IC 687-INA148UA/2K5G4
Diff Amp IC, +-200V CM, 100kHz BW, 8-SOIC Product overview: INA148UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V, 100kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -200V, 100kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA148UA/2K5G4 can be used for catalog matching and distributor lookup.

Diff Amp IC, +-200V CM, 100kHz BW, 8-SOIC Product overview: INA148UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V, 100kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, -200V, 100kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA148UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-37633-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-37633-2-ND
Instrumentation, Op Amps, Buffer Amps 296-37633-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5G4 - 001803-INA148UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5G4
001803-INA148UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5G4 001803-INA148UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 001803-INA148UA/2K5G 4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Differential Slew Rate: 1 V/μs Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 260μA Channel Output Current: 13mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 001803-INA148UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Differential
Slew Rate: 1 V/μs
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 260μA
Channel Output Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA148UA/2K5G4
Instrumentation, OP Amps, Buffer Amps INA148UA/2K5G4
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Differential Amplifiers
INA148UA/2K5G4
Differential Amplifiers INA148UA/2K5G4
Differential Amplifiers +-200V Common-Mode Voltage

Differential Amplifiers +-200V Common-Mode Voltage

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA148UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA148UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA148UA/2K5G4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA148UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA148UA/2K5G4
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA148UA/2K5G4 687-INA148UA/2K5G4 296-37633-2-ND 001803-INA148UA/2K5G4 INA148UA/2K5G4 INA148UA/2K5G4 INA148UA/2K5G4 INA148UA/2K5G4
Product Name INA148 +-200V Common-Mode Voltage Difference Amplifier -200V 100kHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5G4 Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) -40degC ~ 85degC
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts
Quiescent Current (IQ) 600 microamps
Unlock Full Specs
to access all available technical data