High-Voltage, Programmable Gain Difference Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 001802-INA146UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 550kHz
Amplifier Type: Differential
Slew Rate: 0.45 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 570μA
Channel Output Current: 15mA
Alternative Parts (Cross-Reference): INA146UA; AD628XRM; INA146UA/2K5; INA146UAE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Diff Amp IC, 550kHz BW, 100V In, 36V Sup, 8-SOIC Product overview: INA146UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550kHz, 100V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 550kHz, 100V, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA146UA/2K5 can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifiers High-Voltage Programmable Gain
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA146UA/2K5 | 001802-INA146UA/2K5 | 296-41259-1-ND | 687-INA146UA/2K5 | INA146UA/2K5 | INA146UA/2K5 | INA146UA/2K5 | INA146UA/2K5 | INA146UA/2K5 |
| Product Name | INA146 High-Voltage, Programmable Gain Difference Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA146UA/2K5 | Instrumentation, Op Amps, Buffer Amps | 550kHz 100V 36V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 4.5 to 36 volts | 2.7 to 36 volts | 4.5 volts | 4.5 volts | |||||
| Source Current (IS) | 0.5700 milliamps | 0.5700 milliamps | 0.5700 milliamps | 0.5700 milliamps | |||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts |