High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC
Precision Diff Amp, 150kHz BW, 5V/µs SR, 500µV Vos, 8-SOIC Product overview: INA143U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA143U/2K5 can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Differential Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 068863-INA143U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
150kHz 100uV Single SOIC-8 Differential OpAmps ROHS
Differential Amplifiers Hi-Sp Precision G=10 or G=0.1s
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA143U/2K5 | 687-INA143U/2K5 | 296-49185-1-ND | 068863-INA143U/2K5 | INA143U/2K5 | INA143U/2K5 | INA143U/2K5 | INA143U/2K5 | INA143U/2K5 | INA143U/2K5 |
| Product Name | INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers | 150kHz 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143U/2K5 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Differential OpAmps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC | ||
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 36 volts | 4.5 volts | ||||||
| Quiescent Current (IQ) | 950 microamps |