High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125
CURRENT SENSE AMPLIFIER, 800KHZ, SOT-23; No. of Amplifiers:1 Amplifier; Input Bias Current:2µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:800kHz; RoHS Compliant: Yes
SOT-23-5 Current-Sensing Amplifiers ROHS
| Texas Instruments | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA138NA/3K | 29AH5952 | INA138NA/3K |
| Product Name | INA138 High-Side Measurement Current Shunt Monitor, Current Output | Current Sense Amplifier, 800Khz, Sot-23; No. Of Amplifiers Texas Instruments | Operational Amplifier/Comparator >> Current-Sensing Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS |