Texas Instruments RF and Wireless - RF Misc ICs and Modules GC5337IZEV

Description
IC TXRX DGTL 370MHZ WIDE 484BGA
Description
IC TXRX DGTL 370MHZ WIDE 484BGA

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Misc ICs and Modules - GC5337IZEV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Misc ICs and Modules
GC5337IZEV
RF and Wireless - RF Misc ICs and Modules GC5337IZEV
IC TXRX DGTL 370MHZ WIDE 484BGA

IC TXRX DGTL 370MHZ WIDE 484BGA

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number GC5337IZEV
Product Name RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - SI4767-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - RF430F5144CIRKVRQ1 - ODG (Origin Data Global)
Specs
Device Type Transceiver; TxRx + MCU
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-QFN
View Details