Manufacturer: National Semiconductor (TI)
Win Source Part Number: 738346-GAL16V8-25QVC
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: PLCC20
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC EE PLD, 25 ns, PQCC20, PLASTIC, LCC-20, Programmable Logic Device Product overview: GAL16V8-25QVC from National Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-GAL16V8-25QVC can be used for catalog matching and distributor lookup.
GAL®16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PLCC (8.89x8.89)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 738346-GAL16V8-25QVC | 719-GAL16V8-25QVC | GAL16V8-25QVC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - GAL16V8-25QVC | FPGA Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) |
| Internal Frequency | 37 MHz |