Texas Instruments DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R105VS/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105VS/NOPB - Texas Instruments
Dallas, TX, United States
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer
DS99R105VS/NOPB
DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R105VS/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70

3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - DS99R105VS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R105VS/NOPB-ND
Serializers, Deserializers DS99R105VS/NOPB-ND
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R105VS/NOPB DS99R105VS/NOPB-ND
Product Name DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer Serializers, Deserializers
Package Type Other; TQFP,WQFN TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921023SLC - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV3241 20-85 MHz 32-Bit Channel Link II Serializer - DS92LV3241TVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925ATRHSTQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter - SN65LVDS93ADGGR - Texas Instruments
Specs
Package Type Other; TSSOP,BGA MICROSTAR JUNIOR
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers