The DS99R104 is a 24-bit LVDS deserializer that converts a serialized LVDS data stream with embedded clock into a 24-bit parallel output, reducing PCB layer count and connector size by eliminating parallel bus skew. It operates with a clock rate from 3 MHz to 40 MHz, supports internal DC balancing for AC-coupled interfaces, and includes an integrated 100Ω input termination and clock and data recovery. The device is available in a 48-pin TQFP package, operates from a 3.3V supply with a ±10% tolerance, and is rated for a temperature range of −40°C to +85°C. It features an output drive strength of 4 mA, PTO for EMI reduction, and an 8 kV HBM ESD tolerance. The part includes individual power-down controls and a LOCK output for data integrity verification.
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-TQFP -40 to 85
960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS99R104TVS/NOPB | DS99R104TVS/NOPB-ND |
| Product Name | DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP,WQFN | TQFP; Other; 48-TQFP |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V |