Texas Instruments DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R103TSQX/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN -40 to 85
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer
DS99R103TSQX/NOPB
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R103TSQX/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN -40 to 85

3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS99R103TSQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R103TSQX/NOPB-ND
Serializers, Deserializers DS99R103TSQX/NOPB-ND
960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R103TSQX/NOPB DS99R103TSQX/NOPB-ND
Product Name DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer Serializers, Deserializers
Package Type Other; TQFP,WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R104TSQX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LMH0340 3Gbps, HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0340SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS92LV3221 20-50 MHz 32-Bit Channel Link II Serializer - DS92LV3221TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LMH0070 SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0070SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers