Texas Instruments DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R103TSQ/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer
DS99R103TSQ/NOPB
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R103TSQ/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN

3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-WQFN

Buy Now Datasheet
Serializers, Deserializers - DS99R103TSQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R103TSQ/NOPBTR-ND
Serializers, Deserializers DS99R103TSQ/NOPBTR-ND
960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R103TSQ/NOPB DS99R103TSQ/NOPBTR-ND
Product Name DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer Serializers, Deserializers
Package Type Other; TQFP,WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data