Texas Instruments DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer DS99R102VSX/NOPB

Description
3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70
Request a Quote Datasheet
Description
3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer - DS99R102VSX/NOPB - Texas Instruments
Dallas, TX, United States
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer
DS99R102VSX/NOPB
DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer DS99R102VSX/NOPB
3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70

3-40MHz DC-Balanced 24-Bit LVDS Deserializer 48-TQFP 0 to 70

Buy Now Datasheet
Serializers, Deserializers - DS99R102VSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R102VSX/NOPB-ND
Serializers, Deserializers DS99R102VSX/NOPB-ND
960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R102VSX/NOPB DS99R102VSX/NOPB-ND
Product Name DS99R102 3-40MHz DC-Balanced 24-Bit LVDS Deserializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family LVCMOS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data