10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer 32-WQFN -40 to 85
800Mbps Serializer 16 Input 1 Output 32-WQFN (5x5)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LX1621SQX/NOPB | 296-44649-2-ND |
| Product Name | DS92LX1621 10 - 50 MHz DC-Balanced Channel Link III Bi-Directional Control Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad |
| Logic Family | CML | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |