Texas Instruments DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz DS92LV18TVVX/NOPB

Description
18-Bit Bus LVDS Serializer/Deseriali zer - 15-66 MHz 80-LQFP -40 to 85
Request a Quote Datasheet
Description
18-Bit Bus LVDS Serializer/Deseriali zer - 15-66 MHz 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz - DS92LV18TVVX/NOPB - Texas Instruments
Dallas, TX, United States
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz
DS92LV18TVVX/NOPB
DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz DS92LV18TVVX/NOPB
18-Bit Bus LVDS Serializer/Deseriali zer - 15-66 MHz 80-LQFP -40 to 85

18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz 80-LQFP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - 296-DS92LV18TVVX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS92LV18TVVX/NOPBTR-ND
Serializers, Deserializers 296-DS92LV18TVVX/NOPBTR-ND
2.376Gbps Serializer/Deseriali zer 18/1 Input 1/18 Output 80-LQFP (12x12)

2.376Gbps Serializer/Deserializer 18/1 Input 1/18 Output 80-LQFP (12x12)

Buy Now Datasheet
Serializers, Deserializers - 296-DS92LV18TVVX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS92LV18TVVX/NOPBDKR-ND
Serializers, Deserializers 296-DS92LV18TVVX/NOPBDKR-ND
IC SER/DES LVDS 18BIT BUS 80LQFP

IC SER/DES LVDS 18BIT BUS 80LQFP

Buy Now Datasheet
Serializers, Deserializers - 296-DS92LV18TVVX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS92LV18TVVX/NOPBCT-ND
Serializers, Deserializers 296-DS92LV18TVVX/NOPBCT-ND
IC SER/DES LVDS 18BIT BUS 80LQFP

IC SER/DES LVDS 18BIT BUS 80LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS92LV18TVVX/NOPB 296-DS92LV18TVVX/NOPBTR-ND
Product Name DS92LV18 18-Bit Bus LVDS Serializer/Deserializer - 15-66 MHz Serializers, Deserializers
Package Type Other; LQFP LFQP; Other; 80-LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data