10 - 75 MHz Channel Link II Serializer with LVDS Parallel Interface 36-WQFN -40 to 85
2.1Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LV0421SQ/NOPB | DS92LV0421SQ/NOPB-ND |
| Product Name | DS92LV0421 10 - 75 MHz Channel Link II Serializer with LVDS Parallel Interface | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 36-WFQFN Exposed Pad |
| Logic Family | CML | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |