Texas Instruments DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface DS92LV0411SQE/NOPB

Description
5 - 50 MHz Channel Link II Serializer/Deseriali zer with LVDS Parallel Interface 36-WQFN -40 to 85
Request a Quote Datasheet
Description
5 - 50 MHz Channel Link II Serializer/Deseriali zer with LVDS Parallel Interface 36-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0411SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface
DS92LV0411SQE/NOPB
DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface DS92LV0411SQE/NOPB
5 - 50 MHz Channel Link II Serializer/Deseriali zer with LVDS Parallel Interface 36-WQFN -40 to 85

5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface 36-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS92LV0411SQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS92LV0411SQE/NOPBTR-ND
Serializers, Deserializers DS92LV0411SQE/NOPBTR-ND
1.4Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

1.4Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

Buy Now Datasheet
Serializers, Deserializers - DS92LV0411SQE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS92LV0411SQE/NOPBCT-ND
Serializers, Deserializers DS92LV0411SQE/NOPBCT-ND
1.4Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

1.4Gbps Serializer 5 Input 1 Output 36-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS92LV0411SQE/NOPB DS92LV0411SQE/NOPBTR-ND
Product Name DS92LV0411 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface Serializers, Deserializers
Package Type Other; WQFN Other; 36-WFQFN Exposed Pad
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV2422 10 to 75 MHz, 24-bit Channel-Link II Deserializer - DS92LV2422SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241QVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB904QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921224SLC - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers