The DS90UR906Q-Q1 is a deserializer that recovers RGB video and control signals from a high-speed serialized stream over a single differential pair, supporting 24-bit color with embedded clock recovery without a reference clock. It is packaged in a 60-pin WQFN measuring 9.00 mm × 9.00 mm, operates from -40°C to 105°C, and meets AEC-Q100 Grade 2 qualification with >8-kV HBM and ISO10605 ESD ratings.
5-65MHz 24-bit Color FPD-Link II Deserializer 60-WQFN -40 to 105
1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR906QSQE/NOPB | DS90UR906QSQE/NOPBTR-ND |
| Product Name | DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 60-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 1.8V |