Texas Instruments DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer DS90UR241QVSX/NOPB

Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet
Description
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241QVSX/NOPB - Texas Instruments
Dallas, TX, United States
DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer
DS90UR241QVSX/NOPB
DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer DS90UR241QVSX/NOPB
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-35248-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-35248-6-ND
Serializers, Deserializers 296-35248-6-ND
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-35248-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-35248-1-ND
Serializers, Deserializers 296-35248-1-ND
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-35248-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-35248-2-ND
Serializers, Deserializers 296-35248-2-ND
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UR241QVSX/NOPB 296-35248-6-ND
Product Name DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data