The DS90UR124-Q1 is a deserializer for automotive applications, converting an FPD-Link II LVDS serial stream into a 24-bit parallel video signal for displays with 18-bit color depth. It is packaged in a 64-pin TQFP with a nominal body size of 10.00mm × 10.00mm and operates over a temperature range of -40°C to 105°C. The device supports pixel clocks from 5MHz to 43MHz, drives up to 10 meters of shielded twisted-pair cable, and meets AEC-Q100 Grade 2 qualification with ESD protection exceeding 8kV HBM. It requires no reference clock and features DC-balanced encoding, embedded clock recovery, and hot-plug support.
5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer 64-TQFP -40 to 105
1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR124IVSX/NOPB | 296-35246-2-ND |
| Product Name | DS90UR124 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 3.3V |