Texas Instruments DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH927QSQE/NOPB

Description
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105
Request a Quote Datasheet
Description
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP
DS90UH927QSQE/NOPB
DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH927QSQE/NOPB
5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105

5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP 40-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UH927QSQE/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UH927QSQE/NOPB-ND
Serializers, Deserializers DS90UH927QSQE/NOPB-ND
2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)

2.975Gbps Serializer 13 Input 1 Output 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UH927QSQE/NOPB DS90UH927QSQE/NOPB-ND
Product Name DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP Serializers, Deserializers
Package Type Other; WQFN Other; 40-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV3221 20-50 MHz 32-Bit Channel Link II Serializer - DS92LV3221TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LF/NOPB - Texas Instruments
Specs
Package Type Other; VQFN-MR
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
DS92LV8028 8 Channel 10:1 Serializer - DS92LV8028TUF/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer - DS90UA101TRTVRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers