Texas Instruments DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB925QSQX/NOPB

Description
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB925QSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
DS90UB925QSQX/NOPB
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB925QSQX/NOPB
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105

5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-42666-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-42666-2-ND
Serializers, Deserializers 296-42666-2-ND
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-42666-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-42666-1-ND
Serializers, Deserializers 296-42666-1-ND
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-42666-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-42666-6-ND
Serializers, Deserializers 296-42666-6-ND
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB925QSQX/NOPB 296-42666-2-ND
Product Name DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV16 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz - DS92LV16TVHGX/NOPB - Texas Instruments
Specs
Package Type Other; LQFP
Logic Family LVDS,BLVDS,LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV0421 10 - 75 MHz Channel Link II Serializer with LVDS Parallel Interface - DS92LV0421SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV2421 10 to 75 MHz, 24-bit Channel-Link II Serializer - DS92LV2421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers