Texas Instruments DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB925QSQE/NOPB

Description
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105
Request a Quote Datasheet
Description
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB925QSQE/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
DS90UB925QSQE/NOPB
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB925QSQE/NOPB
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105

5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-38937-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-38937-2-ND
Serializers, Deserializers 296-38937-2-ND
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-38937-6-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-38937-6-ND
Serializers, Deserializers 296-38937-6-ND
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - 296-38937-1-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-38937-1-ND
Serializers, Deserializers 296-38937-1-ND
2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB925QSQE/NOPB 296-38937-2-ND
Product Name DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data