Texas Instruments DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB904QSQ/NOPB

Description
10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 48-WQFN -40 to 105
Request a Quote Datasheet
Description
10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 48-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB904QSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel
DS90UB904QSQ/NOPB
DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB904QSQ/NOPB
10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 48-WQFN -40 to 105

10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 48-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-DS90UB904QSQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS90UB904QSQ/NOPBTR-ND
Serializers, Deserializers 296-DS90UB904QSQ/NOPBTR-ND
900Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)

900Mbps Deserializer 1 Input 21 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB904QSQ/NOPB 296-DS90UB904QSQ/NOPBTR-ND
Product Name DS90UB904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS99R105 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R105SQ/NOPB - Texas Instruments
Specs
Package Type Other; TQFP,WQFN
Logic Family FPD-Link LVDS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS92LV0422 10 - 75 MHz Channel Link II Deserializer with LVDS Parallel Interface - DS92LV0422SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB913A-Q1 25-100MHz 10/12-Bit FPD-Link III SERIALIZER - DS90UB913ATRTVRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV3242 20-85 MHz 32-Bit Channel Link II Deserializer - DS92LV3242TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers