Texas Instruments DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB903QSQX/NOPB

Description
10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet
Description
10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB903QSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel
DS90UB903QSQX/NOPB
DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB903QSQX/NOPB
10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105

10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UB903QSQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UB903QSQX/NOPB-ND
Serializers, Deserializers DS90UB903QSQX/NOPB-ND
900Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)

900Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB903QSQX/NOPB DS90UB903QSQX/NOPB-ND
Product Name DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 40-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UA102-Q1 Multi-Channel Digital Audio Deserializer - DS90UA102TRHSRQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter - SN65LVDS95DGGR - Texas Instruments
Specs
Package Type Other; TSSOP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter - SN65LVDS93AZQLR - Texas Instruments
Specs
Package Type Other; TSSOP,BGA MICROSTAR JUNIOR
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers