The DS90UB903Q is a serializer for FPD-Link III applications, transmitting 18-bit color video data and bidirectional I²C control signals over a single differential pair. It operates with a 10 MHz to 43 MHz pixel clock and supports data rates from 210 Mbps to 903 Mbps. The device is housed in a 40-pin WQFN package, operates from a single 1.8 V supply, and supports a temperature range of -40°C to +105°C. It is AEC-Q100 Grade 2 qualified and compliant with ISO 10605 and IEC 61000-4-2 ESD standards. Integrated termination resistors and programmable receive equalization enable reliable operation over twisted-pair cables up to 10 meters. The serializer includes four general-purpose I/O pins, a LOCK output for link integrity monitoring, and spread spectrum clocking for EMI reduction.
10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 40-WQFN -40 to 105
900Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)
900Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)
900Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB903QSQE/NOPB | DS90UB903QSQE/NOPBDKR-ND |
| Product Name | DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |