The DS90UA102-Q1 is a multi-channel digital audio deserializer designed for automotive infotainment systems, extracting audio, control, and general-purpose I/O signals from a high-speed serialized interface over coaxial or twisted-pair cables. It operates from a single 1.8V supply and supports I2S and TDM audio formats with up to eight stereo outputs. The device features adaptive cable equalization, embedded clock recovery, and a bidirectional I2C control channel with low latency under 15 µs. It is packaged in a 48-pin WQFN (RHS) and is qualified to AEC-Q100 Grade 2 with an operating temperature range of -40°C to 105°C. The part complies with ISO10605 and IEC61000-4-2 ESD standards.
Multi-Channel Digital Audio Deserializer 48-WQFN -40 to 105
600Mbps Deserializer 1 Input 4 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UA102TRHSRQ1 | 296-40101-2-ND |
| Product Name | DS90UA102-Q1 Multi-Channel Digital Audio Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |