Deserializer 100-TQFP -10 to 70
6.384Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90CR486VSX/NOPB | DS90CR486VSX/NOPB-ND |
| Product Name | DS90CR486 Deserializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 100-TQFP |
| Logic Family | LVCMOS | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Supply Voltage | 3.3V |