Texas Instruments DS90CR485 133MHz LVDS 48-bit Channel Link Serializer DS90CR485VS/NOPB

Description
133MHz LVDS 48-bit Channel Link Serializer 100-TQFP -10 to 70
Request a Quote Datasheet
Description
133MHz LVDS 48-bit Channel Link Serializer 100-TQFP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR485 133MHz LVDS 48-bit Channel Link Serializer - DS90CR485VS/NOPB - Texas Instruments
Dallas, TX, United States
DS90CR485 133MHz LVDS 48-bit Channel Link Serializer
DS90CR485VS/NOPB
DS90CR485 133MHz LVDS 48-bit Channel Link Serializer DS90CR485VS/NOPB
133MHz LVDS 48-bit Channel Link Serializer 100-TQFP -10 to 70

133MHz LVDS 48-bit Channel Link Serializer 100-TQFP -10 to 70

Buy Now Datasheet
Serializers, Deserializers - DS90CR485VS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90CR485VS/NOPB-ND
Serializers, Deserializers DS90CR485VS/NOPB-ND
6.384Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)

6.384Gbps Serializer 48 Input 8 Output 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90CR485VS/NOPB DS90CR485VS/NOPB-ND
Product Name DS90CR485 133MHz LVDS 48-bit Channel Link Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 100-TQFP
Logic Family LVDS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Supply Voltage 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR124 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer - DS90UR124IVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer - DS92LV3222TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers