Texas Instruments DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22MX-8/NOPB

Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet
Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch - DS90CP22MX-8/NOPB - Texas Instruments
Dallas, TX, United States
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch
DS90CP22MX-8/NOPB
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22MX-8/NOPB
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85

800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MX-8/NOPB - 014826-DS90CP22MX-8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MX-8/NOPB
014826-DS90CP22MX-8/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MX-8/NOPB 014826-DS90CP22MX-8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014826-DS90CP22MX-8/ NOPB Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: DS90CP22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): FIN1022M_NL; IN1022M_NL; FIN1022MX; FIN1022M; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 014826-DS90CP22MX-8/NOPB
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: DS90CP22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): FIN1022M_NL; IN1022M_NL; FIN1022MX; FIN1022M;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-37347-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-37347-2-ND
Signal Switches, Multiplexers, Decoders 296-37347-2-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-DS90CP22MX-8/NOPB
SOIC Analog Switch and Multiplexer IC 743-DS90CP22MX-8/NOPB
Digital Crosspoint Single 2x2 0.8Gbps 2:1 Mux/1:2 Demux Switch 16-Pin SOIC T/R Product overview: DS90CP22MX-8/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22MX-8/NOP B can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 0.8Gbps 2:1 Mux/1:2 Demux Switch 16-Pin SOIC T/R Product overview: DS90CP22MX-8/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22MX-8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MX-8/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS90CP22MX-8/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS90CP22MX-8/NOPB
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number DS90CP22MX-8/NOPB 014826-DS90CP22MX-8/NOPB 296-37347-2-ND 743-DS90CP22MX-8/NOPB DS90CP22MX-8/NOPB
Product Name DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22MX-8/NOPB Signal Switches, Multiplexers, Decoders SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,TSSOP SOIC; 16-SOIC SOIC; "16-SOIC Tape and Reel
Unlock Full Specs
to access all available technical data