Texas Instruments DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22M-8

Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote
Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90CP22 is an 800 Mbps 2x2 LVDS crosspoint switch designed for low power and high-speed operation. It features a non-blocking architecture that allows any input to connect to any output, making it versatile for various applications. The device operates with a single +3.3 V supply and has a typical total power dissipation of less than 330 mW. It supports low jitter and skew, with a typical peak-to-peak jitter of 65 ps and an output channel-to-channel skew of 35 ps. The switch has a fast switching time of 1.2 ns and a propagation delay of 1.3 ns, ensuring efficient data transmission. It is compatible with LVDS and LVPECL signal levels and can be configured as a 2:1 multiplexer, 1:2 demultiplexer, or signal splitter. The operating temperature range is -40°C to +85°C, and it is available in both SOIC and TSSOP packages. This product is suitable for applications requiring high-speed data interconnects and fault-tolerant systems.

Datasheet Summary
Powered by GS/AI

The DS90CP22 is an 800 Mbps 2x2 LVDS crosspoint switch designed for low power and high-speed operation. It features a non-blocking architecture that allows any input to connect to any output, making it versatile for various applications. The device operates with a single +3.3 V supply and has a typical total power dissipation of less than 330 mW. It supports low jitter and skew, with a typical peak-to-peak jitter of 65 ps and an output channel-to-channel skew of 35 ps. The switch has a fast switching time of 1.2 ns and a propagation delay of 1.3 ns, ensuring efficient data transmission. It is compatible with LVDS and LVPECL signal levels and can be configured as a 2:1 multiplexer, 1:2 demultiplexer, or signal splitter. The operating temperature range is -40°C to +85°C, and it is available in both SOIC and TSSOP packages. This product is suitable for applications requiring high-speed data interconnects and fault-tolerant systems.

Suppliers

Company
Product
Description
Supplier Links
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch - DS90CP22M-8 - Texas Instruments
Dallas, TX, United States
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch
DS90CP22M-8
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22M-8
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85

800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8 - 083422-DS90CP22M-8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8
083422-DS90CP22M-8
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8 083422-DS90CP22M-8
Manufacturer: Texas Instruments Win Source Part Number: 083422-DS90CP22M-8 Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083422-DS90CP22M-8
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-DS90CP22M-8
SOIC Analog Switch and Multiplexer IC 743-DS90CP22M-8
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85 Product overview: DS90CP22M-8 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22M-8 can be used for catalog matching and distributor lookup.

800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85 Product overview: DS90CP22M-8 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22M-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP22M-8-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP22M-8-ND
Signal Switches, Multiplexers, Decoders DS90CP22M-8-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS90CP22M-8
Logic - Signal Switches, Multiplexers, Decoders DS90CP22M-8
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers
Product Number DS90CP22M-8 083422-DS90CP22M-8 743-DS90CP22M-8 DS90CP22M-8-ND DS90CP22M-8
Product Name DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8 SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,TSSOP SOIC; 16-SOIC Rail/Tube SOIC; "16-SOIC
Unlock Full Specs
to access all available technical data