Texas Instruments DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22M-8/NOPB

Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet
Description
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch - DS90CP22M-8/NOPB - Texas Instruments
Dallas, TX, United States
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch
DS90CP22M-8/NOPB
DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch DS90CP22M-8/NOPB
800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85

800 Mbps 2x2 LVDS Crosspoint Switch 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8/NOPB - 132703-DS90CP22M-8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8/NOPB
132703-DS90CP22M-8/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8/NOPB 132703-DS90CP22M-8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132703-DS90CP22M-8/N OPB Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132703-DS90CP22M-8/NOPB
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP22M-8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP22M-8/NOPB-ND
Signal Switches, Multiplexers, Decoders DS90CP22M-8/NOPB-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DS90CP22M-8/NOPB
Analog Switch and Multiplexer IC 743-DS90CP22M-8/NOPB
DS90CP22 800 MBPS 2X2 LVDS CROSS Product overview: DS90CP22M-8/NOPB from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22M-8/NOPB can be used for catalog matching and distributor lookup.

DS90CP22 800 MBPS 2X2 LVDS CROSS Product overview: DS90CP22M-8/NOPB from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP22M-8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS90CP22M-8/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS90CP22M-8/NOPB
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number DS90CP22M-8/NOPB 132703-DS90CP22M-8/NOPB DS90CP22M-8/NOPB-ND 743-DS90CP22M-8/NOPB DS90CP22M-8/NOPB
Product Name DS90CP22 800 Mbps 2x2 LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP22M-8/NOPB Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data