Texas Instruments DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch DS90CP04TLQX/NOPB

Description
1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85
Request a Quote Datasheet
Description
1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch - DS90CP04TLQX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch
DS90CP04TLQX/NOPB
DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch DS90CP04TLQX/NOPB
1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85

1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQX/NOPB - 773360-DS90CP04TLQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQX/NOPB
773360-DS90CP04TLQX/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQX/NOPB 773360-DS90CP04TLQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773360-DS90CP04TLQX/ NOPB Packaging: Reel package Type: Crosspoint Switch Operating Temperature Range: -40°C ~ 85°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: DS90CP04 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-WQFN (6x6) Alternative Parts (Cross-Reference): DS90CP04TLQX; DS90CP04TLQ; DS90CP04TLQ/NOPB; Introduction Date: February 01, 2002 ECCN: 5A991.c Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773360-DS90CP04TLQX/NOPB
Packaging: Reel package
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: DS90CP04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-WQFN (6x6)
Alternative Parts (Cross-Reference): DS90CP04TLQX; DS90CP04TLQ; DS90CP04TLQ/NOPB;
Introduction Date: February 01, 2002
ECCN: 5A991.c
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP04TLQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP04TLQX/NOPB-ND
Signal Switches, Multiplexers, Decoders DS90CP04TLQX/NOPB-ND
Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DS90CP04TLQX/NOPB
Analog Switch and Multiplexer IC 743-DS90CP04TLQX/NOPB
1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85 Product overview: DS90CP04TLQX/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP04TLQX/NOP B can be used for catalog matching and distributor lookup.

1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85 Product overview: DS90CP04TLQX/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP04TLQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS90CP04TLQX/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS90CP04TLQX/NOPB
IC CROSSPOINT SW 1 X 4:4 32WQFN

IC CROSSPOINT SW 1 X 4:4 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number DS90CP04TLQX/NOPB 773360-DS90CP04TLQX/NOPB DS90CP04TLQX/NOPB-ND 743-DS90CP04TLQX/NOPB DS90CP04TLQX/NOPB
Product Name DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQX/NOPB Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type WQFN 32-WFQFN Tape and Reel
Unlock Full Specs
to access all available technical data