Texas Instruments DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch DS90CP04TLQ/NOPB

Description
1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85
Request a Quote Datasheet
Description
1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch - DS90CP04TLQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch
DS90CP04TLQ/NOPB
DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch DS90CP04TLQ/NOPB
1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85

1.5 Gbps 4x4 LVDS Crosspoint Switch 32-WQFN -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP04TLQ/NOPBCT-ND
Signal Switches, Multiplexers, Decoders DS90CP04TLQ/NOPBCT-ND
Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP04TLQ/NOPBTR-ND
Signal Switches, Multiplexers, Decoders DS90CP04TLQ/NOPBTR-ND
Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP04TLQ/NOPBDKR-ND
Signal Switches, Multiplexers, Decoders DS90CP04TLQ/NOPBDKR-ND
Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Crosspoint Switch 1 x 4:4 32-WQFN (6x6)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DS90CP04TLQ/NOPB
Analog Switch and Multiplexer IC 743-DS90CP04TLQ/NOPB
Digital Crosspoint Single 4x4 2.5Gbps 32-Pin WQFN EP T/R Product overview: DS90CP04TLQ/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP04TLQ/NOPB can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 4x4 2.5Gbps 32-Pin WQFN EP T/R Product overview: DS90CP04TLQ/NOPB from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP04TLQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPB - 132211-DS90CP04TLQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPB
132211-DS90CP04TLQ/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPB 132211-DS90CP04TLQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132211-DS90CP04TLQ/N OPB Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-WQFN (6x6) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132211-DS90CP04TLQ/NOPB
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-WQFN (6x6)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS90CP04TLQ/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS90CP04TLQ/NOPB
IC CROSSPOINT SW 1 X 4:4 32WQFN

IC CROSSPOINT SW 1 X 4:4 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DS90CP04TLQ/NOPB DS90CP04TLQ/NOPBCT-ND 743-DS90CP04TLQ/NOPB 132211-DS90CP04TLQ/NOPB DS90CP04TLQ/NOPB
Product Name DS90CP04 1.5 Gbps 4x4 LVDS Crosspoint Switch Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP04TLQ/NOPB Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type WQFN 32-WFQFN Tape and Reel 32-WQFN (6x6)
Unlock Full Specs
to access all available technical data