Texas Instruments DS90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch DS90CP02SP/NOPB

Description
1.5 Gbps 2x2 LVDS Crosspoint Switch 28-UQFN -40 to 85
Request a Quote Datasheet
Description
1.5 Gbps 2x2 LVDS Crosspoint Switch 28-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch - DS90CP02SP/NOPB - Texas Instruments
Dallas, TX, United States
DS90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch
DS90CP02SP/NOPB
DS90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch DS90CP02SP/NOPB
1.5 Gbps 2x2 LVDS Crosspoint Switch 28-UQFN -40 to 85

1.5 Gbps 2x2 LVDS Crosspoint Switch 28-UQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-DS90CP02SP/NOPB
Analog Switch and Multiplexer IC 743-DS90CP02SP/NOPB
IC CROSSPOINT SW 1 X 2:2 28WQFN Product overview: DS90CP02SP/NOPB from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP02SP/NOPB can be used for catalog matching and distributor lookup.

IC CROSSPOINT SW 1 X 2:2 28WQFN Product overview: DS90CP02SP/NOPB from National Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DS90CP02SP/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - DS90CP02SP/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DS90CP02SP/NOPBTR-ND
Signal Switches, Multiplexers, Decoders DS90CP02SP/NOPBTR-ND
Crosspoint Switch 1 x 2:2 28-UQFN (5x5)

Crosspoint Switch 1 x 2:2 28-UQFN (5x5)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP02SP/NOPB - 1034998-DS90CP02SP/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP02SP/NOPB
1034998-DS90CP02SP/NOPB
Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP02SP/NOPB 1034998-DS90CP02SP/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034998-DS90CP02SP/N OPB Packaging: Reel - TR Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-WQFN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034998-DS90CP02SP/NOPB
Packaging: Reel - TR
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-WQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DS90CP02SP/NOPB - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DS90CP02SP/NOPB
Logic - Signal Switches, Multiplexers, Decoders DS90CP02SP/NOPB
IC CROSSPOINT SW 1 X 2:2 28WQFN

IC CROSSPOINT SW 1 X 2:2 28WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number DS90CP02SP/NOPB 743-DS90CP02SP/NOPB DS90CP02SP/NOPBTR-ND 1034998-DS90CP02SP/NOPB DS90CP02SP/NOPB
Product Name DS90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - DS90CP02SP/NOPB Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type UQFN Bulk 28-UFQFN 28-WQFN (5x5)
Unlock Full Specs
to access all available technical data