Texas Instruments DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer DS90C241QVSX/NOPB

Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote
Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90C241-Q1 is a 5-35MHz DC-balanced 24-bit FPD-Link II serializer designed by Texas Instruments. It converts a 24-bit parallel bus into a serial data stream with embedded clock information, facilitating simplified data transfer over PCB traces or cables while minimizing skew issues. The device utilizes LVDS signaling, which ensures low power consumption and reduced electromagnetic interference (EMI). It features pre-emphasis capabilities to enhance signal integrity over longer distances, supporting up to 10-meter shielded twisted-pair cable connections. The serializer includes internal DC balancing for AC-coupled interconnects and offers user-defined pre-emphasis levels through external resistors. It operates within a temperature range of -40°C to 105°C and is compliant with AEC-Q100 standards, making it suitable for automotive applications such as central information displays and driver assistance systems. The DS90C241-Q1 is housed in a 48-pin TQFP package.

Datasheet Summary
Powered by GS/AI

The DS90C241-Q1 is a 5-35MHz DC-balanced 24-bit FPD-Link II serializer designed by Texas Instruments. It converts a 24-bit parallel bus into a serial data stream with embedded clock information, facilitating simplified data transfer over PCB traces or cables while minimizing skew issues. The device utilizes LVDS signaling, which ensures low power consumption and reduced electromagnetic interference (EMI). It features pre-emphasis capabilities to enhance signal integrity over longer distances, supporting up to 10-meter shielded twisted-pair cable connections. The serializer includes internal DC balancing for AC-coupled interconnects and offers user-defined pre-emphasis levels through external resistors. It operates within a temperature range of -40°C to 105°C and is compliant with AEC-Q100 standards, making it suitable for automotive applications such as central information displays and driver assistance systems. The DS90C241-Q1 is housed in a 48-pin TQFP package.

Suppliers

Company
Product
Description
Supplier Links
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241QVSX/NOPB - Texas Instruments
Dallas, TX, United States
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer
DS90C241QVSX/NOPB
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer DS90C241QVSX/NOPB
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90C241QVSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90C241QVSX/NOPB-ND
Serializers, Deserializers DS90C241QVSX/NOPB-ND
840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90C241QVSX/NOPB DS90C241QVSX/NOPB-ND
Product Name DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB949-Q1 1080p Dual FPD-Link III Serializer - DS90UB949TRGCTQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
CLC020 SMPTE 259M Digital Video Serializer with Integrated Cable Driver - CLC020BCQ/NOPB - Texas Instruments
Specs
Package Type Other; PLCC
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer - DS90UR904QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers