Texas Instruments DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer DS90C241QVS/NOPB

Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet
Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241QVS/NOPB - Texas Instruments
Dallas, TX, United States
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer
DS90C241QVS/NOPB
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer DS90C241QVS/NOPB
5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90C241QVS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90C241QVS/NOPB-ND
Serializers, Deserializers DS90C241QVS/NOPB-ND
840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

840Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90C241QVS/NOPB DS90C241QVS/NOPB-ND
Product Name DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN65HVS880 8 input, nominal 24V digital-input serializer for industrial digital inputs - SN65HVS880PWPRG4 - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCRQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90C185 Low Power FPD-Link (LVDS) Serializer - DS90C185SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers