The DS90C187 is a low-power 1.8-V serializer that converts 24-bit or 48-bit LVCMOS RGB data into dual LVDS channels for flat panel displays, supporting resolutions up to QXGA at 60 Hz. It operates in three modes: SISO, SIDO, and DIDO, with a maximum clock frequency of 185 MHz in SIDO mode. The device consumes 100 mW typical power at 185 MHz and less than 1 mW in sleep mode. It is housed in a 92-pin VQFN-MR package measuring 7.00 mm × 7.00 mm × 0.9 mm. The part is rated for operation from -10 °C to 70 °C, supports spread spectrum clocking, and interfaces directly with 1.8-V LVCMOS logic. It is compatible with FPD-Link deserializers and supports 18-bit and 24-bit color depth configurations.
Low Power Dual Pixel FPD-Link (LVDS) Serializer 92-VQFN-MR -10 to 70
5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7)
5.57Gbps Serializer 53 Input 8 Output 92-VQFN-MR (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90C187LFE/NOPB | 296-DS90C187LFE/NOPBTR-ND |
| Product Name | DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer | Serializers, Deserializers |
| Package Type | Other; VQFN-MR | Other; 92-VFQFN Dual Rows, Exposed Pad |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Supply Voltage | 1.8V |