Texas Instruments DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer DS90C124IVSX/NOPB

Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105
Request a Quote Datasheet
Description
5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer - DS90C124IVSX/NOPB - Texas Instruments
Dallas, TX, United States
DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer
DS90C124IVSX/NOPB
DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer DS90C124IVSX/NOPB
5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105

5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer 48-TQFP -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-DS90C124IVSX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-DS90C124IVSX/NOPBTR-ND
Serializers, Deserializers 296-DS90C124IVSX/NOPBTR-ND
840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

840Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90C124IVSX/NOPB 296-DS90C124IVSX/NOPBTR-ND
Product Name DS90C124 5-35MHz DC- Balanced 24-Bit FPD-Link II Deserializer Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 48-TQFP
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UB948-Q1 1080p Dual FPD-Link III Deserializer - DS90UB948TNKDTQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB901QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV1260 six 1 to 10 deserializers - DS92LV1260TUJB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90CR481 48-Bit LVDS Channel Link Serializer - 65 - 112 MHz - DS90CR481VJD/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers