Texas Instruments DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface DS32ELX0421SQE/NOPB

Description
125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32ELX0421SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface
DS32ELX0421SQE/NOPB
DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface DS32ELX0421SQE/NOPB
125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS32ELX0421SQE/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS32ELX0421SQE/NOPBDKR-ND
Serializers, Deserializers DS32ELX0421SQE/NOPBDKR-ND
3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)

3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - DS32ELX0421SQE/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS32ELX0421SQE/NOPBCT-ND
Serializers, Deserializers DS32ELX0421SQE/NOPBCT-ND
3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)

3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)

Buy Now Datasheet
Serializers, Deserializers - DS32ELX0421SQE/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS32ELX0421SQE/NOPBTR-ND
Serializers, Deserializers DS32ELX0421SQE/NOPBTR-ND
3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)

3.125Gbps Serializer 5 Input 2 Output 48-WQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
125 MHz 312.5 MHz FPGA Programmable Logic Device
755-DS32ELX0421SQE/NOPB
125 MHz 312.5 MHz FPGA Programmable Logic Device 755-DS32ELX0421SQE/NOPB
125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85 Product overview: DS32ELX0421SQE/NOPB from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz, 312.5 MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125 MHz, 312.5 MHz, FPGA Programmable Logic Device, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS32ELX0421SQE/N OPB can be used for catalog matching and distributor lookup.

125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85 Product overview: DS32ELX0421SQE/NOPB from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz, 312.5 MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125 MHz, 312.5 MHz, FPGA Programmable Logic Device, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS32ELX0421SQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Serdes Serdes Field-Programmable Gate Arrays (FPGA)
Product Number DS32ELX0421SQE/NOPB DS32ELX0421SQE/NOPBDKR-ND 755-DS32ELX0421SQE/NOPB
Product Name DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface Serializers, Deserializers 125 MHz 312.5 MHz FPGA Programmable Logic Device
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Pins 48
Unlock Full Specs
to access all available technical data