Texas Instruments DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface DS32ELX0124SQ/NOPB

Description
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface
DS32ELX0124SQ/NOPB
DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface DS32ELX0124SQ/NOPB
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS32ELX0124SQ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS32ELX0124SQ/NOPB-ND
Serializers, Deserializers DS32ELX0124SQ/NOPB-ND
3.125Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

3.125Gbps Deserializer 2 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS32ELX0124SQ/NOPB DS32ELX0124SQ/NOPB-ND
Product Name DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH926Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Deserializer with HDCP - DS90UH926QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB902QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UB947-Q1 1080p Dual FPD-Link III Serializer - DS90UB947TRGCRQ1 - Texas Instruments
Specs
Package Type Other; VQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST - SCAN926260TUF - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers