125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
3.125Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
3.125Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
3.125Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85 Product overview: DS32EL0421SQE/NOPB from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz, 312.5 MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125 MHz, 312.5 MHz, FPGA Programmable Logic Device, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS32EL0421SQE/NO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Serdes | Serdes | Field-Programmable Gate Arrays (FPGA) |
| Product Number | DS32EL0421SQE/NOPB | DS32EL0421SQE/NOPBTR-ND | 755-DS32EL0421SQE/NOPB |
| Product Name | DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface | Serializers, Deserializers | 125 MHz 312.5 MHz FPGA Programmable Logic Device |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad | |
| Logic Family | CML | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Pins | 48 |