Texas Instruments DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface DS32EL0124SQ/NOPB

Description
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet
Description
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32EL0124SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface
DS32EL0124SQ/NOPB
DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface DS32EL0124SQ/NOPB
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
125 MHz 312.5 MHz FPGA Programmable Logic Device
755-DS32EL0124SQ/NOPB
125 MHz 312.5 MHz FPGA Programmable Logic Device 755-DS32EL0124SQ/NOPB
125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85 Product overview: DS32EL0124SQ/NOPB from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz, 312.5 MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125 MHz, 312.5 MHz, FPGA Programmable Logic Device, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS32EL0124SQ/NOP B can be used for catalog matching and distributor lookup.

125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 48-WQFN -40 to 85 Product overview: DS32EL0124SQ/NOPB from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 MHz, 312.5 MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125 MHz, 312.5 MHz, FPGA Programmable Logic Device, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS32EL0124SQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - DS32EL0124SQ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS32EL0124SQ/NOPB-ND
Serializers, Deserializers DS32EL0124SQ/NOPB-ND
3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

3.125Gbps Deserializer 1 Input 5 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Serdes Field-Programmable Gate Arrays (FPGA) Serdes
Product Number DS32EL0124SQ/NOPB 755-DS32EL0124SQ/NOPB DS32EL0124SQ/NOPB-ND
Product Name DS32EL0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface 125 MHz 312.5 MHz FPGA Programmable Logic Device Serializers, Deserializers
Package Type Other; WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Pins 48
Unlock Full Specs
to access all available technical data